DIN EN ISO 13260

Thermoplastics piping systems for non-pressure underground drainage and sewerage - Test method for resistance to combined temperature cycling and external loading (ISO 13260:2010); German version FprEN ISO 13260:2011

inactive
Organization: DIN
Publication Date: 1 February 2011
Status: inactive
Page Count: 17
ICS Code (External sewage systems): 93.030
ICS Code (Pipeline components and pipelines in general): 23.040.01

Document History

January 1, 2018
Kunststoff-Rohrleitungssysteme aus Thermoplasten fuer erdverlegte Abwasserkanaele und -leitungen - Pruefverfahren zur Bestimmung der Widerstandsfaehigkeit gegen Temperaturwechsel und gleichzeitige aeussere Belastung (ISO 13260:2010 + Amd.1:2017); Deutsche Fassung EN ISO 13260:2011 + A1:2017
Diese Internationale Norm legt zwei Verfahren zur Prüfung von Rohren und Formstücken oder Verbindungen für Kunststoff-Rohrleitungssysteme fest, die in erdverlegten Abwasserkanal- und...
February 1, 2017
Thermoplastics piping systems for non-pressure underground drainage and sewerage - Test method for resistance to combined temperature cycling and external loading (ISO 13260:2010/DAM 1:2017); German and English version EN ISO 13260:2011/prA1:2017
A description is not available for this item.
November 1, 2011
Thermoplastics piping systems for non-pressure underground drainage and sewerage - Test method for resistance to combined temperature cycling and external loading (ISO 13260:2010); German version EN ISO 13260:2011
A description is not available for this item.
DIN EN ISO 13260
February 1, 2011
Thermoplastics piping systems for non-pressure underground drainage and sewerage - Test method for resistance to combined temperature cycling and external loading (ISO 13260:2010); German version FprEN ISO 13260:2011
A description is not available for this item.
Advertisement