JSA - JIS H 2211

Aluminium Alloy Ingots for Castings

active, Most Current
Buy Now
Organization: JSA
Publication Date: 23 March 2010
Status: active
Page Count: 16
ICS Code (Aluminium and aluminium alloys): 77.120.10
scope:

This Standard specifies aluminium alloy ingots used for the mould castings, sand castings, etc.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:

ISO 17615:2007 Aluminium and aluminium alloy-Alloyed ingots for remelting-Specifications (MOD)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS H 2211
March 23, 2010
Aluminium Alloy Ingots for Castings
This Standard specifies aluminium alloy ingots used for the mould castings, sand castings, etc. NOTE: The International Standard corresponding to this Standard and the symbol of degree of...
August 20, 1999
Aluminium Alloy Ingots for Castings
A description is not available for this item.
January 1, 1992
Aluminium Alloy Ingots for Castings
A description is not available for this item.

References

Advertisement