NPFC - MIL-C-12386

CLAMP, REPAIR, PIPE: WITH GASOLINE-RESISTANT GASKET, GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 31 March 1987
Status: inactive
Page Count: 11
scope:

This specification covers a single half-shell metal clamp with stirrup bolt and split- or pinhole-type flexible gasoline-resistant gasket for application over damaged pipelines.

Clamps shall be of the following types, lengths, and sizes, as specified (see 6.2):

Type I - Split application. (MIL-C-12386/1) Lengths - 3-, 6-, 9-, and 12-inch. Sizes - 4-, 6-, 8-, and 12-inch diameter pipe. Type II - Pinhole application. (MIL-C-12386/2) Length - 3-inch. Sizes - 4-, 6-, 8-, and 12-inch diameter pipe.

Specification part numbers for items described in this specification will be identified as shown in the applicable specification sheets, MIL-C-12386/1 and MIL-C-12386/2.

intended Use:

Clamps are intended to be used for emergency repair of pinholes and splits in pipelines.

Document History

March 3, 2021
CLAMP, REPAIR, PIPE: WITH FUEL-RESISTANT GASKET
A description is not available for this item.
May 24, 2016
Clamp, Repair, Pipe: with Fuel-Resistant Gasket
A description is not available for this item.
August 5, 2011
CLAMP, REPAIR, PIPE: WITH FUEL-RESISTANT GASKET
This specification covers two types of clamps one for split application and the other for pinhole application over damaged petroleum pipelines.
MIL-C-12386
March 31, 1987
CLAMP, REPAIR, PIPE: WITH GASOLINE-RESISTANT GASKET, GENERAL SPECIFICATION FOR
This specification covers a single half-shell metal clamp with stirrup bolt and split- or pinhole-type flexible gasoline-resistant gasket for application over damaged pipelines. Clamps shall be of...
July 24, 1979
CLAMP, REPAIR, PIPE: WITH GASOLINE-RESISTANT GASKET, GENERAL SPECIFICATION FOR
A description is not available for this item.
October 25, 1974
CLAMP, REPAIR, PIPE: WITH GASOLINE-RESISTANT GASKET, GENERAL SPECIFICATION FOR
A description is not available for this item.
April 7, 1969
CLAMP, REPAIR, PIPE: WITH GASOLINE-RESISTANT GASKET, GENERAL SPECIFICATION FOR
A description is not available for this item.
December 27, 1961
CLAMP, REPAIR, PIPE: WITH GASOLINE-RESISTANT GASKET, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 19, 1960
CLAMP, REPAIR, PIPE: WITH GASOLINE-RESISTANT GASKET, GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement