DIN ISO 23481

Tools for pressing - Cam driver plates (ISO 23481:2008)

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2011
Status: inactive
Page Count: 6
ICS Code (Forging equipment. Presses. Shears): 25.120.10
scope:

This International Standard specifies the main dimensions and tolerances of plates to be used for cam drivers and slides in tools for pressing (an application example is shown in Figure 1).

It also specifies the designation of cam driver plates.

Document History

November 1, 2014
Tools for pressing - Cam driver plates (ISO 23481:2013)
This International Standard specifies the main dimensions and tolerances of plates to be used for cam drivers and slides in tools for pressing. It also specifies the designation of cam driver plates.
DIN ISO 23481
March 1, 2011
Tools for pressing - Cam driver plates (ISO 23481:2008)
This International Standard specifies the main dimensions and tolerances of plates to be used for cam drivers and slides in tools for pressing (an application example is shown in Figure 1). It also...

References

Advertisement