SNV - SN EN 10051

Continuously hot-rolled strip and plate/sheet cut from wide strip of non-alloy and alloy steels - Tolerances on dimensions and shape

active, Most Current
Organization: SNV
Publication Date: 1 February 2011
Status: active
Page Count: 18
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This European Standard specifies tolerances on dimensions and shape for continuously hot-rolled uncoated plate/sheet and strip with a maximum width of 2 200 mm of non-alloy and alloy steels in accordance with Table 1 (see also Annex A).

This European Standard does not apply to stainless steels and not to hot-rolled strip rolled in widths w < 600 mm (see EN 10048).

Document History

SN EN 10051
February 1, 2011
Continuously hot-rolled strip and plate/sheet cut from wide strip of non-alloy and alloy steels - Tolerances on dimensions and shape
This European Standard specifies tolerances on dimensions and shape for continuously hot-rolled uncoated plate/sheet and strip with a maximum width of 2 200 mm of non-alloy and alloy steels in...

References

Advertisement