NPFC - MIL-PRF-51526
Filter, Particulate, 200 CFM
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 18 March 2011 |
| Status: | inactive |
scope:
This specification covers one type of High Efficiency Particulate Air (HEPA) filter rated at 200 cubic feet per minute (cfm) for use in a gas-particulate filter set (see 6.1).
Document History
September 1, 2023
Filter, Particulate, 200 CFM
A description is not available for this item.
December 22, 2014
Filter, Particulate, 200 CFM
This specification covers one type of High Efficiency Particulate Air (HEPA) filter rated at 200 cubic feet per minute (cfm) for use in a gas - particulate filter set (see 6.1).
March 22, 2013
Filter, Particulate, 200 CFM
This specification covers one type of High Efficiency Particulate Air (HEPA) filter rated at 200 cubic feet per minute (cfm) for use in a gas particulate filter set
MIL-PRF-51526
March 18, 2011
Filter, Particulate, 200 CFM
This specification covers one type of High Efficiency Particulate Air (HEPA) filter rated at 200 cubic feet per minute (cfm) for use in a gas-particulate filter set (see 6.1).
February 27, 2006
FILTER, PARTICULATE, 200 CFM
The filter, particulate, 200 cfm is intended for use as part of a Nuclear Biological Chemical (NBC) air handling system of a collective protection system. The filter may be used in the shipboard CPS,...
December 15, 2004
FILTER, PARTICULATE, 200 CFM
The filter, particulate, 200 cfm is intended for use as part of a Nuclear Biological Chemical (NBC) air handling system of a collective protection system. The filter may be used in the shipboard CPS,...
March 13, 2000
FILTER, PARTICULATE, 200 CFM
This specification covers 2 types of High Efficiency Particulate Air (HEPA) filters rated at 340 cubic meters per hour (cmh) (200 cubic feet per minute (cfm)) for use in collective protection...
December 27, 1995
FILTER, PARTICULATE, 200 CFM
NOTICE OF INACTIVATION FOR NEW DESIGN
This notice should be filed in front of MIL-F-51526(EA), dated 21 August 1987, with Amendment 2, dated 25 September 1992.
MIL-F-51526(EA) is inactive for new...
September 25, 1992
FILTER, PARTICULATE, 200 CFM
A description is not available for this item.
November 14, 1989
FILTER, PARTICULATE, 200 CFM
A description is not available for this item.
August 21, 1987
FILTER, PARTICULATE, 200 CFM
This specification covers one type of cylindrical particulate filter with an airflow rating of 200 cubic feet per minute (cfm).