DIN EN ISO 11609

Dentistry - Dentifrices - Requirements, test methods and marking (ISO 11609:2010)

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2011
Status: inactive
Page Count: 26
ICS Code (Cosmetics. Toiletries): 71.100.70
scope:

This International Standard specifies requirements for the physical and chemical properties of dentifrices and provides guidelines for suitable test methods. It also specifies requirements for the marking, labelling and packaging of dentifrices.

This International Standard applies to dentifrices, including toothpastes, destined to be used by the public on a daily basis with a toothbrush to promote oral hygiene.

Specific qualitative and quantitative requirements for freedom from biological and toxicological hazards are not included in this International Standard. These are covered in ISO 7405 and ISO 10993-1.

Document History

September 1, 2017
Dentistry - Dentifrices - Requirements, test methods and marking (ISO 11609:2017)
A description is not available for this item.
July 1, 2016
Dentistry - Dentifrices - Requirements, test methods and marking (ISO/DIS 11609:2016); German and English version prEN ISO 11609:2016
A description is not available for this item.
DIN EN ISO 11609
March 1, 2011
Dentistry - Dentifrices - Requirements, test methods and marking (ISO 11609:2010)
This International Standard specifies requirements for the physical and chemical properties of dentifrices and provides guidelines for suitable test methods. It also specifies requirements for the...
June 1, 1998
Dentistry - Toothpastes - Requirements, test methods and marking (ISO 11609:1995); German version EN ISO 11609:1998
A description is not available for this item.

References

Advertisement