CEN - EN 15408

Solid recovered fuels - Methods for the determination of sulphur (S), chlorine (Cl), fluorine (F) and bromine (Br) content

active, Most Current
Organization: CEN
Publication Date: 1 March 2011
Status: active
Page Count: 22
ICS Code (Solid fuels): 75.160.10
scope:

This European Standard specifies the determination of S, Cl, F and Br in solid recovered fuels of various origin and composition after combustion in oxygen atmosphere. This method is applicable for concentrations over 0,025 g/kg, depending on the element and on the determination technique. In the case of fluorine this method is applicable for concentration over 0,015 g/kg.

Insoluble halides and sulphate present in the original sample or produced during the combustion step are not completely determined by these methods.

This European Standard provides recommendations concerning standardised methods for determination of halides and sulphate in the solution obtained after combustion.

Document History

EN 15408
March 1, 2011
Solid recovered fuels - Methods for the determination of sulphur (S), chlorine (Cl), fluorine (F) and bromine (Br) content
This European Standard specifies the determination of S, Cl, F and Br in solid recovered fuels of various origin and composition after combustion in oxygen atmosphere. This method is applicable for...
September 1, 2006
Solid recovered fuels - Methods for the determination of sulphur (S), chlorine (Cl), fluorine (F) and bromine (Br) content
A description is not available for this item.

References

Advertisement