SNV - SN EN ISO 15877-5/A1
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 5: Fitness for purpose of the system; Amendment A1
| Organization: | SNV |
| Publication Date: | 1 February 2011 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Water supply systems): | 91.140.60 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
Foreword
ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is normally carried out through ISO technical committees. Each member body interested in a subject for which a technical committee has been established has the right to be represented on that committee. International organizations, governmental and non-governmental, in liaison with ISO, also take part in the work. ISO collaborates closely with the International Electrotechnical Commission (IEC) on all matters of electrotechnical standardization.
International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.
The main task of technical committees is to prepare International Standards. Draft International Standards adopted by the technical committees are circulated to the member bodies for voting. Publication as an International Standard requires approval by at least 75 % of the member bodies casting a vote.
Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO shall not be held responsible for identifying any or all such patent rights.
Amendment 1 to ISO 15877-5:2009 was prepared by the European Committee for Standardization (CEN) Technical Committee CEN/TC 155, Plastics piping systems and ducting systems, in collaboration with ISO Technical Committee TC 138, Plastics pipes, fittings and valves for the transport of fluids, Subcommittee SC 2, Plastics pipes and fittings for water supplies, in accordance with the Agreement on technical cooperation between ISO and CEN (Vienna Agreement).
Document History