DIN EN 16510-1

Residential solid fuel burning appliances - Part 1: General requirements and test methods

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2018
Status: active
Page Count: 155
ICS Code (Solid fuel heaters): 97.100.30
scope:

This European Standard is applicable to residential solid fuel burning appliances.

This European Standard specifies requirements relating to the design, manufacture, construction, safety and performance (efficiency and emission) of appliances fired by solid fuel (hereafter referred to as "appliance(s)") and provides instructions for them. Furthermore, it also gives provisions for the evaluation of conformity i.e. initial type testing (ITT) and factory production control (FPC) and marking of these appliances.

This European Standard also covers CO, NOx, OGC and particulate matter (PM / PME - see Annex F) emission test methods, however this European Standard does not contain any values for the limit on these emissions.

Appliances receiving combustion air through ductwork from outside the external envelope, which is not air tight, are not considered roomsealed.This European Standard is not applicable to appliances with boiler parts in contact with fire or flue gases other than when the boiler parts are manufactured from steel or cast iron. This European Standard is not applicable to appliances with a boiler intended for water systems having

- water temperatures above 110 °C and/or an operating pressure of more than 3 bar;

- direct contact with sanitary hot water.

This European Standard does not cover appliances to be operated with ventilating systems which are intended to operate with pressure below - 15 Pa in the room of installation of the appliance in relation to the outside atmosphere.

This European Standard does not cover appliances intended to carry the load of a chimney.

Document History

February 1, 2023
Residential solid fuel burning appliances - Part 1: General requirements and test methods
A description is not available for this item.
April 1, 2021
Residential solid fuel burning appliances - Part 1: General requirements and test methods; German and English version prEN 16510-1:2021
A description is not available for this item.
DIN EN 16510-1
November 1, 2018
Residential solid fuel burning appliances - Part 1: General requirements and test methods
This European Standard is applicable to residential solid fuel burning appliances. This European Standard specifies requirements relating to the design, manufacture, construction, safety and...

References

Advertisement