DIN EN ISO 7932/A1

Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of presumptive Bacillus cereus - Colony-count technique at 30 degrees C - Amendment 1: Inclusion of optional tests (ISO 7932:2004/DAM 1:2018); German and English version EN ISO 7932:2004/prA1:2018

inactive
Organization: DIN
Publication Date: 1 November 2018
Status: inactive
Page Count: 59
ICS Code (Food microbiology): 07.100.30

Document History

November 1, 2020
Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of presumptive Bacillus cereus - Colony-count technique at 30 degrees C (ISO 7932:2004 + Amd 1:2020, Corrected version 2020-08) (includes Amendment :2020)
A description is not available for this item.
DIN EN ISO 7932/A1
November 1, 2018
Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of presumptive Bacillus cereus - Colony-count technique at 30 degrees C - Amendment 1: Inclusion of optional tests (ISO 7932:2004/DAM 1:2018); German and English version EN ISO 7932:2004/prA1:2018
A description is not available for this item.
March 1, 2005
Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of presumptive Bacillus cereus - Colony-count technique at 30 °C (ISO 7932:2004)
A description is not available for this item.
February 1, 1998
Microbiologyr- General guidance for the enumeration of Bacillus cereus using the colony-count technique at 30e°C (ISOa7932:1993 + Corr.n1:1997)
A description is not available for this item.
Advertisement