DIN EN ISO 3949

Plastics hoses and hose assemblies - Textile-reinforced types for hydraulic applications - Specification (ISO 3949:2018)

inactive
Buy Now
Organization: DIN
Publication Date: 1 November 2018
Status: inactive
Page Count: 20
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Piping and couplings): 23.100.40
ICS Code (Hoses): 83.140.40
scope:

This document specifies requirements for three types of textile-reinforced thermoplastics hose and hose assembly of nominal size from 3,2 to 25. Each type is divided into two classes dependent on electrical conductivity requirements.

They are suitable for use with:

- oil-based hydraulic fluids HH, HL, HM, HR and HV as defined in ISO 6743-4 at temperatures ranging from −40 °C to +93 °C;

- water-based fluids HFC, HFAE, HFAS and HFB as defined in ISO 6743-4 at temperatures ranging from 0 °C to +60 °C

- water at temperatures ranging from 0 °C to +60 °C.

This document does not include requirements for end fittings. It is limited to the performance of hoses and hose assemblies.

NOTE It is the responsibility of the user, in consultation with the hose manufacturer, to establish the compatibility of the hose with the fluid to be used.

Document History

March 1, 2021
Plastics hoses and hose assemblies - Textile-reinforced types for hydraulic applications - Specification (ISO 3949:2020, Corrected version 2020-12)
A description is not available for this item.
November 1, 2020
Plastics hoses and hose assemblies - Textile-reinforced types for hydraulic applications - Specification (ISO 3949:2020)
A description is not available for this item.
April 1, 2020
Plastics hoses and hose assemblies - Textile-reinforced types for hydraulic applications - Specification (ISO/DIS 3949:2020); German and English version prEN ISO 3949:2020
A description is not available for this item.
DIN EN ISO 3949
November 1, 2018
Plastics hoses and hose assemblies - Textile-reinforced types for hydraulic applications - Specification (ISO 3949:2018)
This document specifies requirements for three types of textile-reinforced thermoplastics hose and hose assembly of nominal size from 3,2 to 25. Each type is divided into two classes dependent on...
June 1, 2017
Plastics hoses and hose assemblies - Textile-reinforced types for hydraulic applications - Specification (ISO/DIS 3949.2:2017); German and English version prEN ISO 3949:2017
A description is not available for this item.
August 1, 2016
Plastics hoses and hose assemblies - Textile-reinforced types for hydraulic applications - Specification (ISO/DIS 3949:2016); German and English version prEN ISO 3949:2016
A description is not available for this item.
December 1, 2014
Plastics hoses and hose assemblies - Textile-reinforced types for hydraulic applications - Specification (ISO 3949:2009)
This International Standard specifies requirements for three types of textile-reinforced thermoplastics hose and hose assembly of nominal size from 3,2 to 25. Each type is divided into two classes...

References

Advertisement