DIN EN 13285

Unbound mixtures - Specifications

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2018
Status: active
Page Count: 30
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies requirements for unbound mixtures used for construction and maintenance of roads, airfields and other trafficked areas.

This European Standard applies to unbound mixtures of natural, manufactured and recycled aggregates with an upper sieve size (D) from 5,6 mm to 90 mm and lower sieve size (d) = 0 at the point of delivery.

NOTE 1 Mixtures with an upper sieve size (D) greater than 90 mm are not covered by this European Standard but may be specified in the place of use.

NOTE 2 Water content of the mixture and the density of the installed layer are not specified mixture requirements. Both parameters are related to the control of the construction of the layer and are outside the scope of this European Standard. The aggregate requirements are defined with appropriate cross-reference to EN 13242.

Use of aggregates as soil is not covered by this standard.

Document History

DIN EN 13285
October 1, 2018
Unbound mixtures - Specifications
This European Standard specifies requirements for unbound mixtures used for construction and maintenance of roads, airfields and other trafficked areas. This European Standard applies to unbound...
December 1, 2010
Unbound mixtures - Specifications
A description is not available for this item.
September 1, 2003
Unbound mixtures - Specification
A description is not available for this item.

References

Advertisement