DIN EN 1073-1

Protective clothing against solid airborne particles including radioactive contamination - Part 1: Requirements and test methods for compressed air line ventilated protective clothing, protecting the body and the respiratory tract (includes Amendment A1:2018)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2018
Status: active
Page Count: 35
ICS Code (Radiation protection): 13.280
ICS Code (Protective clothing): 13.340.10
scope:

This European Standard specifies the requirements and test methods for protective clothing, ventilated by an independent supply of air from an uncontaminated source, protecting the body and the respiratory system of the wearer against solid airborne particles including radioactive contamination. This kind of protective clothing can be provided with an emergency breathing facility.

This European Standard does not apply for the protection against ionizing radiation and the protection of patients against contamination with radioactive substances by diagnostic and/or therapeutic measures.

If additional protection against chemicals is required, reference should be made to the relevant standard and/or CEN/TR 15419.

Document History

DIN EN 1073-1
October 1, 2018
Protective clothing against solid airborne particles including radioactive contamination - Part 1: Requirements and test methods for compressed air line ventilated protective clothing, protecting the body and the respiratory tract (includes Amendment A1:2018)
This European Standard specifies the requirements and test methods for protective clothing, ventilated by an independent supply of air from an uncontaminated source, protecting the body and the...
September 1, 2017
Protective clothing against solid airborne particles including radioactive contamination - Part 1: Requirements and test methods for compressed air line ventilated protective clothing, protecting the body and the respiratory tract; German and English version EN 1073-1:2016/prA1:2017
A description is not available for this item.
September 1, 2016
Protective clothing against solid airborne particles including radioactive contamination - Part 1: Requirements and test methods for compressed air line ventilated protective clothing, protecting the body and the respiratory tract (includes Corrigendum :2016)
This European Standard specifies the requirements and test methods for protective clothing, ventilated by an independent supply of air from an uncontaminated source, protecting the body and the...
February 1, 1998
Protective clothing against radioactive contamination - Part 1: Requirements and test methods for ventilated protective clothing against particulate radioactive contamination
A description is not available for this item.

References

Advertisement