DIN EN 12697-12

Bituminous mixtures - Test methods - Part 12: Determination of the water sensitivity of bituminous specimens

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2018
Status: active
Page Count: 24
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies three test methods for determining the effect of saturation and accelerated water conditioning:

- method A uses the indirect tensile strength of cylindrical specimens of bituminous mixtures;

- method B uses the compression strength of cylindrical specimens of bituminous mixtures;

- method C defines the bonding value for a bituminous mixture 1 h after mixing, where the bonding of bitumen and aggregate can be equated to a bonding value.

Method C is suitable for soft asphalt with bitumen of kinematic viscosity at 60 °C of 4 000 mm2/s or less.

These methods can be used to evaluate the effect of water on asphalt mixtures with or without antistripping additives including liquids, such as amines; and fillers, such as hydrated lime or cement.

Document History

DIN EN 12697-12
October 1, 2018
Bituminous mixtures - Test methods - Part 12: Determination of the water sensitivity of bituminous specimens
This European Standard specifies three test methods for determining the effect of saturation and accelerated water conditioning: — method A uses the indirect tensile strength of cylindrical...
December 1, 2015
Bituminous mixtures - Test methods for hot mix asphalt - Part 12: Determination of the water sensitivity of bituminous specimens; German and English version prEN 12697-12:2015
A description is not available for this item.
October 1, 2008
Bituminous mixtures - Test methods for hot mix asphalt - Part 12: Determination of the water sensitivity of bituminous specimens
A description is not available for this item.
March 1, 2004
Bituminous mixtures - Test methods for hot mix asphalt - Part 12: Determination of the water sensitivity of bituminous specimens
A description is not available for this item.

References

Advertisement