DIN 28430
Vacuum technology - Rules for the measurement of steam jet vacuum pumps and steam jet compressors - Motive fluid: steam
| Organization: | DIN |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Vacuum technology): | 23.160 |
scope:
This standard specifies terms and definitions, principles and methods of testing single-stage and multi-stage steam jet vacuum pumps and steam jet compressors using water vapour as the motive medium and gas/steam mixtures as suction media, for the purposes of measuring performance and for acceptance testing.
For measurements with suction media of different composition and temperature, an equivalent performance is defined so that the acceptance measurement and specified design data can be converted from one to another.
If the design data exceeds the capabilities of the acceptance test field, methods for model testing are specified, e.g. to take into account highly superheated motive steam or high motive pressures.
Performance measurements conducted on steam jet vacuum pumps are intended to provide proof that the data given by the manufacturer with regard to performance, steam and water consumption is correct under the required conditions, irrespective of the make of the pump. The purpose of this standard is to provide the same prerequisites for the preparation, performance, evaluation and documentation of acceptance measurements. The measurements can be conducted at the manufacturer's location or at the installation site, where facilities are provided that comply with the specifications of this standard.
Single-stage and multi-stage steam jet vacuum pumps without intercondensers shall be tested as an entire unit. Multi-stage steam jet vacuum pumps with intercondensers shall only be tested in this way if the conditions specified in 6.2 are met; failing this, they may be tested in stages.
Document History