DIN EN 13126-6

Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 6: Variable geometry stay hinges (with or without a friction stay)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2018
Status: active
Page Count: 44
ICS Code (Building accessories): 91.190
scope:

This part of EN 13126 specifies requirements and test methods for durability, strength, security and function of mechanically operated variable/parallel geometry stay hinges (with or without a friction system) whether fitted, with integral restrictors or not, in accordance with common application as shown in informative Annex D

By means of this standard, the user of recognized tested hardware can assume that with correct usage, the variable/parallel geometry stay hinges (with or without a friction system) for windows conform to prescribed requirements

NOTE 1 Balancing stay arms/hinges do not represent a friction system.

NOTE 2 For the purposes of this standard, the friction system is achieved by friction pads or similar.

Document History

DIN EN 13126-6
October 1, 2018
Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 6: Variable geometry stay hinges (with or without a friction stay)
This part of EN 13126 specifies requirements and test methods for durability, strength, security and function of mechanically operated variable/parallel geometry stay hinges (with or without a...
February 1, 2017
Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 6: Variable geometry stay hinges (with or without a friction stay); German and English version prEN 13126-6:2017
A description is not available for this item.
February 1, 2009
Building hardware - Requirements and test methods for windows and doors height windows - Part 6: Variable geometry stay hinges (with or without a friction stay)
A description is not available for this item.

References

Advertisement