DIN EN 302454
Meteorological Aids (Met Aids) - Radiosondes to be used in the 1 668,4 MHz to 1 690 MHz frequency range - Harmonised Standard for access to radio spectrum (Endorsement of the English version EN 302 454 V2.2.1 (2018-08) as a German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
Document History
DIN EN 302454
November 1, 2018
Meteorological Aids (Met Aids) - Radiosondes to be used in the 1 668,4 MHz to 1 690 MHz frequency range - Harmonised Standard for access to radio spectrum (Endorsement of the English version EN 302 454 V2.2.1 (2018-08) as a German standard)
A description is not available for this item.
December 1, 2017
Meteorological Aids (Met Aids) - Radiosondes to be used in the 1 668,4 MHz to 1 690 MHz frequency range - Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU (Endorsement of the English version EN 302 454 V2.1.1 (2017-10) as German standard)
A description is not available for this item.