DSF/PREN IEC 60317-27-3

Specifications for particular types of winding wires – Part 27-3: Paper tape covered rectangular copper wire

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 13
scope:

This part of IEC 60317 specifies the requirements of paper tape covered rectangular copper winding wires. This covering consists of two or more layers of paper tape, all in the same direction and is primarily intended for winding coils for oil immersed transformers. The range of nominal conductor dimensions covered by this standard is - width: min. 2,0 mm max. 16,0 mm; - thickness: min. 0,80 mm max. 5,60 mm. The paper tapes covered by this standard are restricted to those specified in IEC 60554-1 having thicknesses in the range 25 ❍m to 125 ❍m inclusive.

Document History

January 2, 2020
Specifications for particular types of winding wires – Part 27-3: Paper tape covered rectangular copper wire
This part of IEC 60317 specifies the requirements of paper tape covered rectangular copper winding wires. This covering consists of two or more layers of paper tape, all in the same direction and is...
Specifications for particular types of winding wires – Part 27-3: Paper tape covered rectangular copper wire
This part of IEC 60317 specifies the requirements of paper tape covered rectangular copper winding wires. This covering consists of two or more layers of paper tape, all in the same direction and is...
Specifications for particular types of winding wires – Part 27-3: Paper tape covered rectangular copper wire
This part of IEC 60317 specifies the requirements of paper tape covered rectangular copper winding wires. This covering consists of two or more layers of paper tape, all in the same direction and is...
DSF/PREN IEC 60317-27-3
Specifications for particular types of winding wires – Part 27-3: Paper tape covered rectangular copper wire
This part of IEC 60317 specifies the requirements of paper tape covered rectangular copper winding wires. This covering consists of two or more layers of paper tape, all in the same direction and is...
Advertisement