DS/IEC TR 63139

Explanation of the mathematical addition of working voltages, insulation between circuits and use of PELV in TC 34 standards

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 October 2018
Status: active
Page Count: 26
ICS Code (Lamps in general): 29.140.01
scope:

IEC TR 63139:2018(E) is related to the insulation coordination in TC 34 standards and provides explanations on mathematical addition of working voltages, insulation between circuits, use of protective extra low voltage (PELV) and insulation between LV supply and control line conductors in order to cover new technologies associated with the use of LED light sources and controllable products. It describes in which way the addition of supply voltages and working voltages can be arranged for an assessment of the electrical insulation requirements (e.g. creepage distances and clearances) in a system if a first failure occurs.

Document History

DS/IEC TR 63139
October 23, 2018
Explanation of the mathematical addition of working voltages, insulation between circuits and use of PELV in TC 34 standards
IEC TR 63139:2018(E) is related to the insulation coordination in TC 34 standards and provides explanations on mathematical addition of working voltages, insulation between circuits, use of...
IEC TR 63139 ED1: Explanation of the mathematical addition of working voltages, insulation between circuits, and use of PELV, in TC 34 standards
This technical report giv es background information to the following subjects being introduced to IEC TC34 standards to cov er new technologies associated with the use of LED light sources and...
Advertisement