IEEE C57.13.1
Guide for Field Testing of Relaying Current Transformers
| Organization: | IEEE |
| Publication Date: | 6 December 2017 |
| Status: | active |
| Page Count: | 46 |
scope:
The scope of this guide is to describe field test methods that assure current transformers (CTs) are connected properly, are of marked ratio and polarity, and are in a condition to perform as designed both initially and after being in service for a period of time.
Annex A describes wiring integrity checks, the use of test jacks, current-shorting switches, and relay test equipment.
Annex B illustrates excitation voltage measurement differences between rms responding voltmeters (commonly used under field conditions) and average responding voltmeters (commonly used in laboratory tests) and also discusses the effect of the source impedance.
Annex C describes the characteristics, and other pertinent information, of optical current sensor systems used with protective relaying. It provides an overview of the components used in an optical sensor system, discusses the differences from conventional CTs, and provides testing information.
Annex D is the bibliography for this guide.
Purpose
The purpose of the guide is to provide information on the current technology for field testing of instrument transformers and to more closely coordinate the information with the other industry standards, for example, the National Electrical Safety Code® (NESC®) (Accredited Standards Committee C2).3
3Information on references can be found in Clause 2.
Document History