SNV - SN EN ISO 277

Binders for paints and varnishes - Raw tung oil - Requirements and methods of test

active, Most Current
Organization: SNV
Publication Date: 1 February 2011
Status: active
Page Count: 14
ICS Code (Binders): 87.060.20
scope:

This International Standard specifies the requirements and the corresponding methods of test for two types of raw tung oil suitable for paints and varnishes. It is not intended to apply to tung oils which are wholly or partly solidified as a result of polymerization.

Document History

SN EN ISO 277
February 1, 2011
Binders for paints and varnishes - Raw tung oil - Requirements and methods of test
This International Standard specifies the requirements and the corresponding methods of test for two types of raw tung oil suitable for paints and varnishes. It is not intended to apply to tung oils...

References

Advertisement