ICC I-CODE VMEC
I-Codes: VMC - Virginia Mechanical Code
| Organization: | ICC |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| Page Count: | 149 |
scope:
This section establishes the scope of the USBC in accordance with Section 36-98 of the Code of Virginia. The USBCshall supersede the building codes and regulations of the counties, municipalities and other political subdivisions and state agencies. This code also shall supersede the provisions of local ordinances applicable to single-family residential construction that (i) regulate dwelling foundations or crawl spaces, (ii) require the use of specific building materials or finishes in construction, or (iii) require minimum surface area or numbers of windows; however, this code shall not supersede proffered conditions accepted as a part of a rezoning application, conditions imposed upon the grant of special exceptions, special or conditional use permits or variances, conditions imposed upon a clustering of single-family homes and preservation of open space development through standards, conditions, and criteria established by a locality pursuant to subdivision 8 of Section 15.2-2242 of the Code of Virginia or subdivision A 12 of Section 15.2-2286 of the Code of Virginia, or land use requirements in airport or highway overlay districts, or historic districts created pursuant to Section 15.2-2306 of the Code of Virginia, or local flood plain regulations adopted as a condition of participation in the National Flood Insurance Program.
Note: Requirements relating to functional design are contained in Section 103.11 of this code.
Purpose. In accordance with Section 36-99 of the Code of Virginia, the purpose of the USBC is to protect the health, safety and welfare of the residents of the Commonwealth of Virginia, provided that buildings and structures should be permitted to be constructed at the least possible cost consistent with recognized standards of health, safety, energy conservation and water conservation, including provisions necessary to prevent overcrowding, rodent or insect infestation, and garbage accumulation; and barrier-free provisions for the physically handicapped and aged.
Document History