ICC I-CODE MSFC

I-Codes: MSFC - Minnesota State Fire Code

inactive
Buy Now
Organization: ICC
Publication Date: 1 January 2007
Status: inactive
Page Count: 472
scope:

PREFACE

Introduction

Internationally, code officials recognize the need for a modern, up-to-date fire code addressing conditions hazardous to life and property from fire, explosion, handling or use of hazardous materials and the use and occupancy of buildings and premises. The International Fire Code, in this 2006 edition, is designed to meet these needs through model code regulations that safeguard the public health and safety in all communities, large and small.

This comprehensive fire code establishes minimum regulations for fire prevention and fire protection systems using prescriptive and performance-related provisions. It is founded on broad-based principles that make possible the use of new materials and new system designs. This 2006 edition is fully compatible with all the International Codes® (I-Codes®) published by the International Code Council (ICC)®, including the International Building Code®, ICC Electrical Code®, International Energy Conservation Code®, International Existing Building Code®, International Fuel Gas Code®, International Mechanical Code®, ICC Performance Code®, International Plumbing Code®, International Private Sewage Disposal Code®, International Property Maintenance Code®, International Residential Code®, International Wildland-Urban Interface Code™ and International Zoning Code®.

The International Fire Code provisions provide many benefits, among which is the model code development process that offers an international forum for fire safety professionals to discuss performance and prescriptive code requirements. This forum provides an excellent arena to debate proposed revisions. This model code also encourages international consistency in the application of provisions.

 

Document History

January 1, 2020
I-Codes: MSFC - Minnesota State Fire Code
This code establishes regulations affecting or relating to structures, processes, premises and safeguards regarding all of the following: 1. The hazard of fire and explosion arising from the...
January 1, 2015
I-Codes: MSFC - Minnesota State Fire Code
A description is not available for this item.
ICC I-CODE MSFC
January 1, 2007
I-Codes: MSFC - Minnesota State Fire Code
PREFACE Introduction Internationally, code officials recognize the need for a modern, up-to-date fire code addressing conditions hazardous to life and property from fire, explosion, handling or use...
Advertisement