DIN 5903-1
Fish bolts - Part 1: With round head and oval neck
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 January 2011 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This standard specifies properties for fish bolts with a round head and an oval neck and designed for use with fishplates as specified in DIN 5902, which are fitted one to each side of a fished joint between successive lengths of rail, such as specified in DIN EN 13674-1 und DIN EN 13674-4.
NOTE For fish bolts with square head, see DIN 5903-2.
Document History
DIN 5903-1
January 1, 2011
Fish bolts - Part 1: With round head and oval neck
This standard specifies properties for fish bolts with a round head and an oval neck and designed for use with fishplates as specified in DIN 5902, which are fitted one to each side of a fished joint...
November 1, 1997
Fish bolts - Part 1: With round head and oval neck
A description is not available for this item.