DSF/ISO/FDIS 19642-6

Road vehicles -- Automotive cables -- Part 6: Dimensions and requirements for 600 V a.c. or 900 V d.c. and 1 000 V a.c. or 1 500 V d.c. single core aluminium conductor cables

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 27
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This International Standard specifies the dimensions and requirements for single core cables intended for use in general purpose road vehicle applications where the nominal system voltage is 600 V ac or 900 V dc and 1 000 V ac or 1 500 V dc. It also applies to the individual conductor cores used in multi core cables. This document specifies requirements for aluminium conductor cables.

Document History

February 4, 2019
Road vehicles – Automotive cables – Part 6: Dimensions and requirements for 600 V a.c. or 900 V d.c. and 1 000 V a.c. or 1 500 V d.c. single core aluminium conductor cables
This document specifies the dimensions and requirements for single core cables intended for use in general purpose road vehicle applications where the nominal system voltage is 600 V a.c. or 900 V...
DSF/ISO/FDIS 19642-6
Road vehicles -- Automotive cables -- Part 6: Dimensions and requirements for 600 V a.c. or 900 V d.c. and 1 000 V a.c. or 1 500 V d.c. single core aluminium conductor cables
This International Standard specifies the dimensions and requirements for single core cables intended for use in general purpose road vehicle applications where the nominal system voltage is 600 V ac...
Advertisement