DS/EN 16523-1+A1

Determination of material resistance to permeation by chemicals – Part 1: Permeation by potentially hazardous liquid chemicals under conditions of continuous contact

active, Most Current
Organization: DS
Publication Date: 29 October 2018
Status: active
Page Count: 31
ICS Code (Protective equipment in general): 13.340.01
scope:

This European Standard specifies a test method for the determination of the resistance of protective clothing, gloves and footwear materials to permeation by potential hazardous liquid chemicals under the condition of continuous contact. This test method is applicable to the assessment of protection against liquid chemicals that can be collected only by liquid or gaseous collecting media. This test method is not adapted for the assessment of chemical mixtures, except for aqueous solutions. This standard shall be used with the specifications given in the products standards (for examples EN 374 1 for gloves) where the following information shall be defined: - any pre-conditioning; - precise sampling (place, size, number); - associated levels of performance.

Document History

DS/EN 16523-1+A1
October 29, 2018
Determination of material resistance to permeation by chemicals – Part 1: Permeation by potentially hazardous liquid chemicals under conditions of continuous contact
This European Standard specifies a test method for the determination of the resistance of protective clothing, gloves and footwear materials to permeation by potential hazardous liquid chemicals...
March 3, 2015
Determination of material resistance to permeation by chemicals – Part 1: Permeation by liquid chemical under conditions of continuous contact
This European Standard specifies a test method for the determination of the resistance of protective clothing, gloves and footwear materials to permeation by potential hazardous liquid chemicals...
Determination of material resistance to permeation by chemicals – Part 1: Permeation by potentially hazardous liquid chemicals under conditions of continuous contact
This European Standard specifies a test method for the determination of the resistance of protective clothing, gloves and footwear materials to permeation by potential hazardous liquid chemicals...
Determination of material resistance to permeation by chemicals - Part 1: Permeation by liquid chemical under conditions of continuous contact
This part of EN 16523 specifies a test method for the determination of the resistance of protective clothing, gloves and footwear materials to permeation by potentially hazardous liquid chemicals...
Determination of material resistance to permeation by chemicals - Part 1: Permeation by liquid chemical under conditions of continuous contact
La présente Norme européenne spécifie une méthode d'essai pour la détermination de la résistance des matériaux utilisés dans la confection de vêtements de protection, gants et chaussures à la...
Advertisement