DSF/PREN ISO 13919-1
Welding – Electron and laser-beam welded joints – Guidance on quality levels for imperfections – Part 1: Steel, nickel, titanium and their alloys (ISO/DIS 13919-1:2018)
| Organization: | DS |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This document gives guidance on levels of imperfections in electron and laser beam welded joints in steel, nickel, titanium and their alloys. Three levels are given in such a way as to permit application for a wide range of welded fabrications. The levels refer to production quality and not to the fitness-forpurpose of the product manufactured. This document applies to electron and laser beam welding of: - steel, nickel, titanium and their alloys; - all types of welds welded with or without additional filler wire; - materials equal to or above 0,5 mm thickness for electron and laser beam welding. When significant deviations from the joint geometries and dimensions stated in this standard are present in the welded product, it is necessary to evaluate to what extent the provisions of this Standard can apply. Metallurgical aspects, e.g. grain size, hardness are not covered by this standard.
Document History