DS/EN ISO 8993

Anodizing of aluminium and its alloys – Rating system for the evaluation of pitting corrosion – Chart method (ISO 8993:2018)

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 October 2018
Status: active
Page Count: 24
ICS Code (Surface treatment): 25.220.20
ICS Code (Corrosion of metals): 77.060
scope:

This document specifies a chart rating system based on standard charts that provides a means of defining levels of performance of anodic oxidation coatings on aluminium and its alloys that have been subjected to corrosion tests. This rating system is applicable to pitting corrosion resulting from - accelerated tests, - exposure to corrosive environments, and - practical service tests. This document takes into account only pitting corrosion resulting from penetration of the protective anodic oxidation coating.

Document History

DS/EN ISO 8993
October 29, 2018
Anodizing of aluminium and its alloys – Rating system for the evaluation of pitting corrosion – Chart method (ISO 8993:2018)
This document specifies a chart rating system based on standard charts that provides a means of defining levels of performance of anodic oxidation coatings on aluminium and its alloys that have been...
September 7, 2010
Anodizing of aluminium and its alloys – Rating system for the evaluation of pitting corrosion – Chart method
This International Standard specifies a chart rating system based on standard charts that provides a means of defining levels of performance of anodic oxidation coatings on aluminium and its alloys...
Anodizing of aluminium and its alloys - Rating system for the evaluation of pitting corrosion - Chart method (ISO/DIS 8993:2009)
This International Standard specifies a chart rating system based on standard charts that provides a means of defining levels of performance of anodic oxidation coatings on aluminium and its alloys...
Anodizing of aluminium and its alloys - Rating system for the evaluation of pitting corrosion - Chart method (ISO/FDIS 8993:2010)
This International Standard specifies a chart rating system based on standard charts that provides a means of defining levels of performance of anodic oxidation coatings on aluminium and its alloys...
Advertisement