DSF/PREN ISO 3183

Petroleum and natural gas industries – Steel pipe for pipeline transportation systems (ISO/DIS 3183:2018)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 32
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This document specifies requirements for the manufacture of two product specification levels (PSL 1 and PSL 2) of seamless and welded steel pipes for use in pipeline transportation systems in the petroleum and natural gas industries. This document is a supplement to API Spec 5L, 46th edition (2018), the requirements of which are applicable with the exceptions specified in this document. This document is not applicable to cast pipe.

Document History

October 29, 2019
Petroleum and natural gas industries – Steel pipe for pipeline transportation systems (ISO 3183:2019)
This document specifies requirements for the manufacture of two product specification levels (PSL 1 and PSL 2) of seamless and welded steel pipes for use in pipeline transportation systems in the...
March 13, 2018
Petroleum and natural gas industries – Steel pipe for pipeline transportation systems – Amendment 1 (ISO 3183:2012/Amd 1:2017)
ISO 3183:2012 specifies requirements for the manufacture of two product specification levels (PSL 1 and PSL 2) of seamless and welded steel pipes for use in pipeline transportation systems in the...
December 18, 2012
Petroleum and natural gas industries – Steel pipe for pipeline transportation systems
This International Standard specifies requriements for the manufacture of two product specification levels (PSL 1 and PSL 2) of seamless and welded steel pipes for use in pipeline transportation...
Petroleum and natural gas industries – Steel pipe for pipeline transportation systems – Amendment 1 (ISO 3183:2012/FDAmd 1:2017)
This International Standard specifies requriements for the manufacture of two product specification levels (PSL 1 and PSL 2) of seamless and welded steel pipes for use in pipeline transportation...
DSF/PREN ISO 3183
Petroleum and natural gas industries – Steel pipe for pipeline transportation systems (ISO/DIS 3183:2018)
This document specifies requirements for the manufacture of two product specification levels (PSL 1 and PSL 2) of seamless and welded steel pipes for use in pipeline transportation systems in the...
Petroleum and natural gas industries - Steel pipe for pipeline transportation systems (ISO/DIS 3183:2010)
This International Standard specifies requirements for the manufacture of two product specification levels (PSL 1 and PSL 2) of seamless and welded steel pipes for use in pipeline transportation...
Petroleum and natural gas industries - Steel pipe for pipeline transportation systems (ISO/FDIS 3183:2012)
This International Standard specifies requriements for the manufacture of two product specification levels (PSL 1 and PSL 2) of seamless and welded steel pipes for use in pipeline transportation...
Petroleum and natural gas industries - Steel pipe for pipeline transportation systems (ISO/FDIS 3183:2006)
This International Standard specifies requirements for the manufacture of two product specification levels (PSL 1 and PSL 2) of seamless and welded steel pipes for use in pipeline transportation...
Advertisement