DS/EN 3660-004
Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 004: Cable outlet, style A, straight, unsealed with clamp strain relief – Product standard
| Organization: | DS |
| Publication Date: | 29 October 2018 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document defines a range of cable outlets, style A, straight, unsealed with clamp strain relief for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class N : - 65 °C to 200 °C Class W : - 65 °C to 175 °C Class K : - 65 °C to 260 °C Class A : - 65 °C to 200 °C Class T : - 65 °C to 175 °C (Nickel PTFE plating) Class Z : - 65 °C to 175 °C (Black zinc nickel plating)
Document History