DIN EN 12629-8

Machines for the manufacture of constructional products from concrete and calcium-silicate - Safety - Part 8: Machines and equipment for the manufacture of constructional products from calcium-silicate (and concrete) (includes Amendment A1:2010)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2011
Status: active
Page Count: 21
ICS Code (Construction equipment): 91.220
scope:

This part of EN 12629, taken together with EN 12629-1:2000+A1:2010 applies to hydraulic machines for the manufacture of bricks, blocs and elements of calcium-silicate (as illustrated in Annexes A and B).

NOTE Calcium-silicate can be replaced by concrete.

EN 12629-1:2000+A1:2010 specifies general requirements applicable to machines for the manufacture of constructional products from concrete and calcium-silicate.

This document specifies the additional requirements to and/or the deviations from EN 12629-1:2000+A1:2010 specific to the machines it covers.

This European Standard deals with all significant hazards pertinent to these machines, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This European Standard specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards.

Noise hazard and vibration hazard are considered as not significant for those machines

This European Standard applies to the machines from the point at which the mixture enters the machine (see point 1 at annex A, B) until the point where the green products are removed from the machine to the curing system (see point 2 of annex A, B).

This document is not applicable to machines and equipment for the manufacture of constructional products from calcium silicate (and concrete), which are manufactured before the date of publication of this document by CEN.

Document History

DIN EN 12629-8
February 1, 2011
Machines for the manufacture of constructional products from concrete and calcium-silicate - Safety - Part 8: Machines and equipment for the manufacture of constructional products from calcium-silicate (and concrete) (includes Amendment A1:2010)
This part of EN 12629, taken together with EN 12629-1:2000+A1:2010 applies to hydraulic machines for the manufacture of bricks, blocs and elements of calcium-silicate (as illustrated in Annexes A and...
July 1, 2003
Machines for the manufacture of constructional products from concrete and calcium-silicate - Safety - Part 8: Machines and equipment for the manufacture of constructional products from calcium-silicate (and concrete)
A description is not available for this item.

References

Advertisement