SNV - SN EN 2438

Aerospace series - Steel FE-PL2102 (35NiCr6) - 900 MPa less than or equal to Rm less than or equal to 1 100 MPa - Bars - De less than or equal to 40 mm

active, Most Current
Organization: SNV
Publication Date: 1 December 2010
Status: active
Page Count: 8
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to:

Steel FE-PL2102 (35NiCr6)

900 MPa ≤ Rm ≤ 1 100 MPa

Bars

De ≤ 40 mm

for aerospace applications.

Document History

SN EN 2438
December 1, 2010
Aerospace series - Steel FE-PL2102 (35NiCr6) - 900 MPa less than or equal to Rm less than or equal to 1 100 MPa - Bars - De less than or equal to 40 mm
This standard specifies the requirements relating to: Steel FE-PL2102 (35NiCr6) 900 MPa ≤ Rm ≤ 1 100 MPa Bars De ≤ 40 mm for aerospace applications.

References

Advertisement