SNV - SN EN ISO 11876

Hardmetals - Determination of calcium, copper, iron, potassium, magnesium, manganese, sodium, nickel and zinc in cobalt metal powders - Flame atomic absorption spectrometric method

active, Most Current
Organization: SNV
Publication Date: 1 November 2010
Status: active
Page Count: 14
ICS Code (Powder metallurgy): 77.160
scope:

This International Standard specifies a flame atomic absorption spectrometric method to be used for the determination of the mass fractions of copper, potassium, magnesium, manganese, sodium and zinc in cobalt metal powders in the range of 0,001 % to 0,01 %, calcium in the range of 0,002 % to 0,01 %, and iron and nickel in the range of 0,002 % to 0,05 %.

Document History

SN EN ISO 11876
November 1, 2010
Hardmetals - Determination of calcium, copper, iron, potassium, magnesium, manganese, sodium, nickel and zinc in cobalt metal powders - Flame atomic absorption spectrometric method
This International Standard specifies a flame atomic absorption spectrometric method to be used for the determination of the mass fractions of copper, potassium, magnesium, manganese, sodium and zinc...

References

Advertisement