DS/EN 15624

Railway applications – Braking – Empty-loaded changeover devices

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 October 2010
Status: active
Page Count: 34
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This European Standard is applicable to empty-loaded changeover devices designed to automatically sense when the load of a railway vehicle reaches a defined value (changeover mass), which represents the point at which the vehicle is classed as "loaded" and thereby requires the brake force to be adjusted accordingly to achieve the required brake performance. This European Standard also covers manually operated empty-loaded changeover devices and the associated changeover plates. This European Standard specifies the requirements for the design, dimensions, manufacture and testing of empty-loaded changeover devices.

Document History

February 15, 2021
Railway applications – Braking – Empty-loaded changeover devices
A description is not available for this item.
DS/EN 15624
October 25, 2010
Railway applications – Braking – Empty-loaded changeover devices
This European Standard is applicable to empty-loaded changeover devices designed to automatically sense when the load of a railway vehicle reaches a defined value (changeover mass), which represents...
November 13, 2008
Railway applications - Braking - Empty-loaded changeover devices
This European Standard is applicable to empty-loaded changeover devices designed to automatically sense when the load of a railway vehicle reaches a defined value (changeover mass), which represents...
Railway applications – Braking – Empty-loaded changeover devices
This document is applicable to empty-loaded changeover devices designed to automatically sense when the load of a railway vehicle reaches a defined value (changeover mass), which represents the point...
Railway applications - Braking - Empty-loaded changeover devices
This European Standard is applicable to empty-loaded changeover devices designed to automatically sense when the load of a railway vehicle reaches a defined value (changeover mass), which represents...
Railway applications - Braking - Empty-loaded changeover devices
This European Standard is applicable to empty-loaded changeover devices designed to automatically sense when the load of a railway vehicle reaches a defined value (changeover mass), which represents...
Advertisement