GMNA - GM D110

Metric Hex Head Tapping Screws Types AB, B, BF and BT

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 February 2011
Status: inactive
Page Count: 4
scope:

GENERAL. This standard for Metric Hex Head Tapping Screws of Thread forming Types AB and B and thread cutting Types BF and BT conforms in all essentials with the American National Standard covering metric tapping screws. For the 9.5 mm size screw, it documents the 15.00 mm rather than the 16.00 mm hexagon head width across flats as the recognized General Motors standard practice.

Document History

GM D110
February 1, 2011
Metric Hex Head Tapping Screws Types AB, B, BF and BT
GENERAL. This standard for Metric Hex Head Tapping Screws of Thread forming Types AB and B and thread cutting Types BF and BT conforms in all essentials with the American National Standard covering...
November 1, 2010
Metric Hex Head Tapping Screws Types AB, B, BF and BT
A description is not available for this item.
November 1, 1988
Metric Hex Head Tapping Screws Types AB, B, BF and BT General Specifications
A description is not available for this item.
Advertisement