CEN - EN ISO 6802

Rubber or plastics hoses and hose assemblies - Hydraulic impulse test with flexing

active, Most Current
Organization: CEN
Publication Date: 1 October 2018
Status: active
Page Count: 16
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This document describes hose impulse testing, with flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is carried out at pressures greater than 3 MPa and the low-pressure testing at pressures from 1,5 MPa to 3 MPa. The test procedure is applicable to hydraulic hose assemblies that are subject to pulsating pressures in service which are included in the product requirements.

NOTE Impulse test procedures without flexing can be found in ISO 6803.

Document History

EN ISO 6802
October 1, 2018
Rubber or plastics hoses and hose assemblies - Hydraulic impulse test with flexing
This document describes hose impulse testing, with flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is carried out at...
November 1, 2008
Rubber and plastics hoses and hose assemblies with wire reinforcements - Hydraulic impulse test with flexing
A description is not available for this item.

References

Advertisement