CEN - EN ISO 787-22

General methods of test for pigments and extenders - Part 22: Comparison of resistance to bleeding of pigments

active, Most Current
Organization: CEN
Publication Date: 1 October 2017
Status: active
Page Count: 12
ICS Code (Pigments and extenders): 87.060.10
scope:

Scope and field of application

This part of ISO 787 specifies a general method for comparing the resistance to bleeding of a pigment with that of an agreed sample.

NOTE - When this general method is applicable to a given pigment, only a cross-reference to it should be included in the International Standard relating to that pigment with a note of any detailed modification which may be needed in view of the special properties of the pigment in question. Only when this general method is not applicable to a particular pigment should a special method for comparison of resistance to bleeding be specified.

Document History

EN ISO 787-22
October 1, 2017
General methods of test for pigments and extenders - Part 22: Comparison of resistance to bleeding of pigments
Scope and field of application This part of ISO 787 specifies a general method for comparing the resistance to bleeding of a pigment with that of an agreed sample. NOTE — When this general method...

References

Advertisement