CEN - PREN 12566-3
Small wastewater treatment systems for up to 50 PT - Part 3: Packaged and/or site assembled domestic wastewater treatment plants
| Organization: | CEN |
| Publication Date: | 1 October 2018 |
| Status: | pending |
| Page Count: | 88 |
| ICS Code (Sewage water): | 13.060.30 |
scope:
This document specifies characteristics and related requirements, assessment methods, the marking and assessment and verification of constancy of performance (AVCP) procedures for packaged and/or site assembled domestic wastewater treatment plants used for populations up to 50 inhabitants.
Packaged and/or site assembled domestic wastewater treatment plants in accordance with this document are:
• used for the treatment of domestic wastewater including that of guest houses and businesses.
• made of concrete, steel, Unplasticized Polyvinylchloride (PVC-U), Polyethylene (PE), Polypropylene (PP), Glass Reinforced Polyester (GRP-UP), Polydicyclopentadien
• used buried in the ground;
• with or without extension shaft;
• made of prefabricated components that are factory or site-assembled by one manufacturer and which are tested as a whole.
This document does not cover packaged and/or site assembled domestic wastewater treatment plants where vehicle loads apply to it.
The assessment methods specified in this document establish the performance of the packaged and/or site assembled domestic wastewater treatment plant, needed to verify its suitability for the condition in which it is normally installed.
Document History