CEN - PREN 15368
Hydraulic binder for non-structural applications - Definition, specifications and conformity criteria
| Organization: | CEN |
| Publication Date: | 1 October 2018 |
| Status: | pending |
| Page Count: | 19 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
This document applies to hydraulic binder for non-structural applications in construction used as binder for preparation of mortar for masonry, rendering and plastering and other non-structural construction products.
This document specifies the definition and composition of hydraulic binder for non-structural applications (HB). It includes physical, mechanical and chemical requirements and defines strength classes. EN 15368 also states the conformity criteria and the related rules. Necessary durability requirements are also given.
For normal applications the information given in this document, and in the masonry specifications, EN 998-1 and EN 998-2, is generally sufficient. However, in special cases, an exchange of additional information between the producer and user can be helpful. The details of such an exchange are not within the scope of this document but can be dealt with in accordance with national standards or other regulations or can be agreed between the parties concerned.
Terms of delivery or other contractual conditions, normally included in documents exchanged between the supplier and the purchaser of hydraulic binder for non-structural applications, are outside the scope of this document.
Document History