DIN EN ISO 23993
Thermal insulation products for building equipment and industrial installations - Determination of design thermal conductivity (ISO 23993:2008, Corrected version 2009-10-01)
| Organization: | DIN |
| Publication Date: | 1 February 2011 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Heat recovery. Thermal insulation): | 27.220 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
scope:
This International Standard gives methods to calculate design thermal conductivities from declared thermal conductivities for the calculation of the thermal performance of building equipment and industrial installations.
These methods are valid for operating temperatures from −200 °C to +800 °C.
The conversion factors, established for the different influences, are valid for the temperature ranges indicated in the relevant clauses or annexes.
Document History