DIN EN ISO 15977
Open end blind rivets with break pull mandrel and protruding head - AlA/St (ISO 15977:2002)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 2011 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Rivets): | 21.060.40 |
scope:
This International Standard specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with an aluminium alloy body (AIA) and a steel mandrel (St) and with nominal diameters, d, from 2,4 mm up to and including 6,4 mm.
Document History
DIN EN ISO 15977
February 1, 2011
Open end blind rivets with break pull mandrel and protruding head - AlA/St (ISO 15977:2002)
This International Standard specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with an aluminium alloy...
April 1, 2003
Open end blind rivets with break pull mandrel and protruding head - AlA/St (ISO 15977:2002)
A description is not available for this item.