DIN EN 61755-3-32

Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-32: Optical interface, 8 degrees angled PC, thermoset epoxy rectangular ferrule, single mode fibres

inactive
Organization: DIN
Publication Date: 1 January 2011
Status: inactive
Page Count: 40
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

October 1, 2016
Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 3-32: Connector parameters of non-dispersion shifted single mode physically contacting fibres - Angled thermoset epoxy rectangular ferrules (IEC 61755-3-32:2015); German version EN 61755-3-32:2016
Dieser Teil der IEC 61755 legt die Grenzmaße einer optischen Schnittstelle mit abgeschrägter rechteckiger duroplastischer (en: thermoset, TS) Ferrule mit physikalischem Kontakt (en: physical contact,...
DIN EN 61755-3-32
January 1, 2011
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-32: Optical interface, 8 degrees angled PC, thermoset epoxy rectangular ferrule, single mode fibres
A description is not available for this item.
Advertisement