ASTM International - ASTM F2881-11

Standard Specification for 12 to 60 in. [300 to 1500 mm] Polypropylene (PP) Dual Wall Pipe and Fittings for Non-Pressure Storm Sewer Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2011
Status: inactive
Page Count: 8
ICS Code (Plastics pipes): 23.040.20
ICS Code (Plastics fittings): 23.040.45
scope:

1.1 This specification covers requirements and test methods for dual wall polypropylene pipe and fittings. The nominal inside diameters covered are 12 to 60 in. [300 to 1500 mm].

1.2 The requirements of this specification are intended to provide pipe and fittings suitable for underground use for nonpressure storm sewer systems. Pipe and fittings produced in accordance with this specification shall be installed in compliance with Practice D2321.

1.3 This specification covers pipe and fittings with an interior smooth wall and an annular corrugated profile outer wall (Fig. 1).

1.4 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.5 The following precautionary statement caveat pertains only to the test method portion, Section 7, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers test methods and requirements for dual wall polypropylene pipe and fittings. These requirements are intended to provide pipe and fittings suitable for underground use for... View More

Document History

August 1, 2015
Standard Specification for 12 to 60 in. [300 to 1500 mm] Polypropylene (PP) Dual Wall Pipe and Fittings for Non-Pressure Storm Sewer Applications
1.1 This specification covers requirements and test methods for dual wall polypropylene pipe and fittings. The nominal inside diameters covered are 12 to 60 in. [300 to 1500 mm]. 1.2 The...
ASTM F2881-11
March 1, 2011
Standard Specification for 12 to 60 in. [300 to 1500 mm] Polypropylene (PP) Dual Wall Pipe and Fittings for Non-Pressure Storm Sewer Applications
1.1 This specification covers requirements and test methods for dual wall polypropylene pipe and fittings. The nominal inside diameters covered are 12 to 60 in. [300 to 1500 mm]. 1.2 The...
Advertisement