ASTM International - ASTM E2338-11

Standard Practice for Characterization of Coatings Using Conformable Eddy-Current Sensors without Coating Reference Standards

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 February 2011
Status: inactive
Page Count: 8
ICS Code (Surface treatment and coating in general): 25.220.01
significance And Use:

Conformable Eddy-Current Sensors-Conformable, eddy-current sensors can be used on both flat and curved surfaces, including fillets, cylindrical surfaces, etc. When used with models for... View More

scope:

1.1 This practice covers the use of conformable eddy-current sensors for nondestructive characterization of coatings without standardization on coated reference parts. It includes the following: (1) thickness measurement of a conductive coating on a conductive substrate, (2) detection and characterization of local regions of increased porosity of a conductive coating, and (3) measurement of thickness for nonconductive coatings on a conductive substrate or on a conductive coating. This practice includes only nonmagnetic coatings on either magnetic (μ ≠ μ0) or nonmagnetic (μ = μ0) substrates. This practice can also be used to measure the effective thickness of a process-affected zone (for example, shot peened layer for aluminum alloys, alpha case for titanium alloys). For specific types of coated parts, the user may need a more specific procedure tailored to a specific application.

Document History

June 1, 2022
Standard Practice for Characterization of Coatings Using Conformable Eddy Current Sensors without Coating Reference Standards
4.1 Conformable Eddy Current Sensors—Conformable, eddy current sensors can be used on both flat and curved surfaces, including fillets, cylindrical surfaces, etc. When used with models for predicting...
November 1, 2017
Standard Practice for Characterization of Coatings Using Conformable Eddy Current Sensors without Coating Reference Standards
4.1 Conformable Eddy Current Sensors—Conformable, eddy current sensors can be used on both flat and curved surfaces, including fillets, cylindrical surfaces, etc. When used with models for predicting...
ASTM E2338-11
February 15, 2011
Standard Practice for Characterization of Coatings Using Conformable Eddy-Current Sensors without Coating Reference Standards
Conformable Eddy-Current Sensors—Conformable, eddy-current sensors can be used on both flat and curved surfaces, including fillets, cylindrical surfaces, etc. When used with models for predicting the...
December 1, 2006
Standard Practice for Characterization of Coatings Using Conformable Eddy-Current Sensors without Coating Reference Standards
1.1 This practice covers the use of conformable eddy-current sensors for nondestructive characterization of coatings without standardization on coated reference parts. It includes the following: (1)...
January 1, 2004
Standard Practice for Characterization of Coatings Using Conformable Eddy-Current Sensors without Coating Reference Standards
1.1 This practice covers the use of conformable eddy-current sensors for nondestructive characterization of coatings without standardization on coated reference parts. It includes the following: (1)...
Advertisement