B11/STD - ANSI B11.0
Safety of Machinery – General Requirements and Risk Assessment
| Organization: | B11/STD |
| Publication Date: | 2 December 2010 |
| Status: | inactive |
| Page Count: | 85 |
scope:
This standard applies to new, modified or rebuilt power driven machines, not portable by hand, used to shape and/or form metal or other materials by cutting, impact, pressure, electrical or other processing techniques, or a combination of these processes.
This can be a single machine or a machinery system(s).
Informative Note 1: To improve readability, the terms ―machine,‖ ―machinery,‖ ―machine tool‖ or ―machinery system(s)‖are used interchangeably throughout the document, either in singular or plural form.
Informative Note 2: See 7.15 for a list of example machine tools.
Other industry sectors may benefit from applying this standard. Where a machine-specific (C-level) standard exists and the requirements of that standard conflict with the requirements in this standard, the requirements of the machine-specific (C-level) standard shall generally apply.
Informative Note: For example, ANSI/RIA R15.06 on safety requirements for robots and robotic systems is a ―C-level standard‖ that would take precedence over the requirements in this standard.
Deviations from the requirements of this standard or from any machine-specific (C-level) standard shall be based on a documented risk assessment.
Informative Note: See clause 6 for additional information on risk assessment.
Document History