CEN - EN 4658

Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D ≤ 200 mm - Rm ≥ 1 520 MPa

active, Most Current
Organization: CEN
Publication Date: 1 December 2010
Status: active
Page Count: 12
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to:

Steel FE-PM1507 (X1CrNiMoAlTi12-11-2)

Vacuum induction melted and consumable electrode remelted

Solution treated and precipitation treated

Forgings

a or D ≤ 200 mm

Rm ≥ 1 520 MPa

for aerospace applications.

Document History

EN 4658
December 1, 2010
Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D ≤ 200 mm - Rm ≥ 1 520 MPa
This standard specifies the requirements relating to: Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) Vacuum induction melted and consumable electrode remelted Solution treated and precipitation treated...

References

Advertisement