SNV - SN EN ISO 8130-6
Coating Powders - Part 6: Determination of gel time of thermosetting coating powders at a given temperature
| Organization: | SNV |
| Publication Date: | 1 February 2011 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This part of IS0 8130 specifies a method for the determination of the time for a thermosetting coating powder to gel at a specified temperature, normally 180ºC.
NOTE 1 The determination of the gel time is a very simple method for the characterization and quality control of coating powders. However, the gel time determined by this method is not directly related to the time for a coating powder to cure in practical applications.
The method is not applicable to coating powders with ultra-short gel times (less than 15 s).
Document History