DIN EN ISO 3744

Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Engineering methods for an essentially free field over a reflecting plane (ISO 3744:2010)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2011
Status: active
Page Count: 87
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
scope:

General

This International Standard specifies methods for determining the sound power level or sound energy level of a noise source from sound pressure levels measured on a surface enveloping the noise source (machinery or equipment) in an environment that approximates to an acoustic free field near one or more reflecting planes. The sound power level (or, in the case of noise bursts or transient noise emission, the sound energy level) produced by the noise source, in frequency bands or with A-weighting applied, is calculated using those measurements.

NOTE Differently shaped measurement surfaces can yield differing estimates of the sound power level of a given noise source and an appropriately drafted noise test code (see ISO 12001) gives detailed information on the selection of the surface.

Document History

February 1, 2023
Acoustics - Determination of sound power levels of noise sources using sound pressure - Engineering methods for an essentially free field over a reflecting plane (ISO/DIS 3744:2023); German and English version prEN ISO 3744:2023
A description is not available for this item.
DIN EN ISO 3744
February 1, 2011
Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Engineering methods for an essentially free field over a reflecting plane (ISO 3744:2010)
General This International Standard specifies methods for determining the sound power level or sound energy level of a noise source from sound pressure levels measured on a surface enveloping the...
November 1, 2009
Acoustics - Determination of sound power levels of noise sources using sound pressure - Engineering method in an essentially free field over a reflecting plane (ISO 3744:1994)
A description is not available for this item.
May 1, 2009
Acoustics - Determination of sound power levels of noise sources using sound pressure - Engineering method in an essentially free field over a reflecting plane (ISO 3744:1994); English version FprEN ISO 3744:2009, Amendment 1
A description is not available for this item.
November 1, 1995
Determination of sound power levels of noise sources using sound pressure - Engineering method in an essentially free field over a reflecting plane (ISO 3744:1994)
A description is not available for this item.

References

Advertisement