CEN - EN ISO 11337

Plastics - Polyamides - Determination of e-caprolactam and w-laurolactam by gas chromatography

inactive
Organization: CEN
Publication Date: 1 December 2010
Status: inactive
Page Count: 24
ICS Code (Thermoplastic materials): 83.080.20
scope:

This International Standard specifies a method for determining ε-caprolactam and ω-laurolactam in polyamides by gas chromatography. It is suitable particularly for the determination of ε-caprolactam in polyamide 6 and ω-laurolactam in polyamide 12. Bearing in mind that gas chromatography offers a wide range of possible conditions, the method specified is that shown to have been suitable in practice.

Two variants of the basic method are specified:

- Method A is an extraction method with boiling methanol, and the extract is injected into a gas chromatograph.

- Method B is a method using a solvent, and the solution is injected into a gas chromatograph.

Document History

February 1, 2023
Plastics - Polyamides - Determination of e-caprolactam and ω-laurolactam by gas chromatography
This document specifies a method for determining ε‑caprolactam and ω‑laurolactam in polyamides by gas chromatography. It is applicable particularly to the determination of ε‑caprolactam in polyamide...
EN ISO 11337
December 1, 2010
Plastics - Polyamides - Determination of e-caprolactam and w-laurolactam by gas chromatography
This International Standard specifies a method for determining ε-caprolactam and ω-laurolactam in polyamides by gas chromatography. It is suitable particularly for the determination of ε-caprolactam...
May 1, 2004
Plastics - Polyamides - Determination of e-caprolactam and w-laurolactam by gas chromatography
A description is not available for this item.

References

Advertisement